EN
  • EN
  • DE

0805CS-070XJLC

Part No 0805CS-070XJLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0805CS (2012)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Coilcraft
Win Source Part Number 1120764-0805CS-070XJLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0805CS-070XJLC CAD Model

Description

The 0805CS-070XJLC is a ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for high-frequency applications where a small size and high Q-factor are required. This inductor is part of the Coilcraft 0805CS series, known for its excellent performance and reliability.

Applications

  • RF circuits
  • Wireless communication devices
  • Matching networks
  • Filter circuits
  • High-frequency amplifiers

Features

  • Small size (0805 form factor)
  • High Q-factor
  • Ceramic construction
  • Wirewound design
  • Excellent self-resonant frequency (SRF)
  • Tight tolerance

Benefits

  • Reduces board space requirements in compact electronic devices.
  • Improves circuit performance due to low losses and high efficiency.
  • Provides stable inductance values over a wide range of frequencies.
  • Enables precise tuning and matching in RF circuits.
  • Offers reliable operation in demanding environmental conditions.

Additional Details

The 0805CS-070XJLC has an inductance value of 70 nH (nanohenries) with a specified tolerance. The SRF is an important parameter, indicating the frequency at which the inductor's performance starts to degrade due to parasitic capacitance. The DC resistance (DCR) is kept low to minimize power losses. The inductor is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The ceramic construction ensures excellent thermal stability and resistance to moisture. Detailed specifications, including inductance tolerance, Q-factor at specific frequencies, SRF, DCR, and current rating, can be found in the Coilcraft datasheet. Proper soldering techniques and reflow profiles are crucial for achieving reliable connections and optimal performance. The 0805CS-070XJLC is commonly used in applications where precise control over impedance and frequency response is required, such as in impedance matching networks for antennas and filters for noise reduction. It is a popular choice among RF engineers for its compact size, high performance, and reliability.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Lowest to $6.5223
Micrel
Lowest to $9.8522
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3862 $57.9300
365+ $0.3169 $115.6685
565+ $0.3072 $173.5680
780+ $0.2972 $231.8160
1,010+ $0.2873 $290.1730
1,350+ $0.2576 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess