EN
  • EN
  • DE

0805CS-331XGBC

Part No 0805CS-331XGBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE Change second to last letter to 'L' for new RoHS part number. Terminals never contained lead.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033923-0805CS-331XGBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805CS-331XGBC CAD Model

Description

The Coilcraft 0805CS-331XGBC is a ceramic wirewound chip inductor designed for high-frequency applications requiring high SRF and Q. This inductor is well-suited for use in RF circuits, impedance matching networks, and filters.

Applications

  • RF Filters: Utilized in radio frequency filters to attenuate unwanted signals.
  • Impedance Matching Networks: Used to match impedances between different circuit stages, maximizing power transfer.
  • Oscillators: Employed in oscillator circuits to provide stable frequency generation.
  • Wireless Communication Devices: Found in wireless devices for signal conditioning and filtering.
  • Low Noise Amplifiers (LNAs): Integrated into LNAs to improve signal-to-noise ratio.

Features

  • Ceramic Core: Provides high stability and low losses.
  • Wirewound Construction: Offers high Q and SRF performance.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly.
  • Small Size: Compact 0805 package for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • High Q Value: Minimizes energy losses in resonant circuits.

Benefits

  • Improved Signal Quality: High Q and SRF contribute to better signal integrity.
  • Efficient Power Transfer: Impedance matching optimizes power delivery.
  • Stable Frequency Generation: Supports stable operation in oscillator circuits.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Easy Assembly: SMT design simplifies manufacturing processes.

Additional Details

The 0805CS-331XGBC has an inductance of 330 nH with a tolerance that is typical of Coilcraft’s CS series. The ceramic core provides excellent stability over temperature. The operating temperature ranges from -40°C to +125°C. It is RoHS compliant. This inductor is designed to withstand reflow soldering. The exact SRF and Q values can be found in the official Coilcraft datasheet for this part number.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess