EN
  • EN
  • DE

0805CS241XGBC

Part No 0805CS241XGBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OLD PART NUMBER. Change second to last letter to 'L' for new RoHS part number. Terminals never contained lead.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983622-0805CS241XGBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805CS241XGBC CAD Model

Description

The 0805CS-241XGBC is a wirewound chip inductor manufactured by Coilcraft. It is designed for surface mount applications and is used for filtering, impedance matching, and RF chokes in various electronic circuits. Coilcraft is known for its high-quality inductors, and this component is no exception, offering excellent performance and reliability.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • GPS receivers
  • Filters

Features

  • Small size (0805 package): Ideal for compact electronic devices.
  • Inductance: 240 nH (241).
  • High Q factor: Provides efficient energy storage and low losses.
  • High SRF (Self-Resonant Frequency): Ensures stable performance at high frequencies.
  • Tight tolerance: Provides consistent performance across different units.

Benefits

  • Improved signal integrity: Filters out unwanted noise and interference in RF circuits.
  • Efficient energy storage: Optimizes power usage in various electronic devices.
  • Stable performance: Maintains consistent inductance over a wide range of frequencies.
  • Compact design: Enables miniaturization of electronic devices.
  • Reliable: Coilcraft's reputation ensures long-term stability and performance.

Additional Details

The 0805CS-241XGBC is constructed with a ceramic core and a precisely wound wire coil. The high Q factor and SRF are achieved through careful design and manufacturing processes. This inductor is typically used in matching networks, filters, and RF choke applications. The part is RoHS compliant.

This inductor is particularly well-suited for applications where space is limited and high performance is required. Its robust construction and reliable performance make it a popular choice among design engineers. The part is available on tape and reel for automated assembly.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.4019
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess