The 0805LS-102XJBC is a high-performance, wirewound inductor from Coilcraft, designed for demanding RF applications. This inductor provides exceptional Q factors and tight tolerances, making it ideal for use in impedance matching networks, filter circuits, and RF chokes. Its small 0805 surface-mount package allows for high-density board layouts and efficient automated assembly.
Applications
- RF impedance matching circuits
- RF choke applications
- Low pass filters
- High pass filters
- Bandpass filters
- Wireless communication devices
- Mobile phones and tablets
- GPS receivers
- Bluetooth modules
- WiFi applications
Features
- High Q factor for low losses
- Tight inductance tolerance
- Self-resonant frequency (SRF) optimized for various applications
- Wirewound construction for superior performance
- Small 0805 surface-mount package
- RoHS compliant
Benefits
- Improved circuit efficiency due to low losses
- Precise tuning and predictable performance
- Reduced component count and board space requirements
- Reliable operation in demanding environments
- Ease of manufacturing and assembly
- Stable electrical characteristics over temperature
Additional Details
The 0805LS-102XJBC features a nominal inductance of 1.0 µH. Its high Q factor minimizes insertion loss and maximizes signal integrity, crucial for sensitive RF applications. The inductor's construction ensures stable performance across a wide frequency range. The 0805 package (0.08" x 0.05") makes it compatible with standard surface-mount assembly techniques. Operating temperature ranges typically from -40°C to +85°C, which is a standard for inductors used in portable electronics.
The wirewound construction contributes to a higher Q factor than comparable thin-film or multilayer inductors. The inductor is designed to withstand reflow soldering temperatures according to IPC/JEDEC J-STD-020, and the terminations are tin-plated for excellent solderability. The part is also fully RoHS compliant, ensuring environmental friendliness.