EN
  • EN
  • DE

0908SQ-17NGLC

Part No 0908SQ-17NGLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description RF inductor, air core, 2% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Core Material Air
DC Resistance (DCR) 8 mΩ
Height 2.03 mm
Inductance 16.6 nH
Lead Free Contains Lead
Length 2.41 mm
Max DC Current 4.4 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Q Factor 130
RoHS Compliant
Self Resonant Frequency 3.4 GHz
Termination SMD/SMT
Test Frequency 400 MHz
Tolerance 2 %
Width 2.29 mm
Win Source Part Number 983630-0908SQ-17NGLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0908SQ-17NGLC CAD Model

Description

The Coilcraft 0908SQ-17NGLC is a high-performance, surface-mount power inductor designed for a wide range of applications requiring efficient power conversion and filtering. This inductor is characterized by its low DC resistance (DCR) and high saturation current, making it suitable for use in demanding environments.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Voltage regulators
  • Point-of-Load (POL) converters

Features:

  • Surface mount design: Facilitates automated assembly and reduces board space.
  • High saturation current: Enables the inductor to handle significant current levels without performance degradation.
  • Low DC resistance: Minimizes power losses, improving overall efficiency.
  • Shielded construction: Reduces electromagnetic interference (EMI) and ensures stable operation.
  • RoHS compliant: Meets environmental standards for restricted substances.

Benefits:

  • Improved power efficiency: The low DCR minimizes energy loss, leading to more efficient power conversion.
  • Compact size: The surface-mount design allows for use in space-constrained applications.
  • Stable performance: The shielded construction and high saturation current ensure reliable operation under varying load conditions.
  • Reduced EMI: The shielded design helps minimize electromagnetic interference, ensuring compliance with regulatory requirements.
  • Easy integration: The surface-mount design simplifies assembly and integration into existing systems.

Additional Details:

The 0908SQ-17NGLC features a ferrite core material, providing excellent inductance stability over temperature. The inductor is designed to operate over a wide temperature range, making it suitable for use in harsh environments. Its inductance value is 0.017 uH with a tolerance of ±10%. It has a self-resonant frequency (SRF) optimized for high-frequency operation. The inductor is available in tape and reel packaging for automated assembly.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9661 $53.1355
130+ $0.7927 $103.0510
200+ $0.7680 $153.6000
270+ $0.7432 $200.6640
350+ $0.7184 $251.4400
470+ $0.6441 $302.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess