EN
  • EN
  • DE

1008CS-151XFLC

Part No 1008CS-151XFLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 1008CS Series (2520)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120929-1008CS-151XFLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-151XFLC CAD Model

Description

The Coilcraft 1008CS-151XFLC is a high-performance, surface-mount inductor designed for a wide range of radio frequency (RF) and microwave applications. This inductor is engineered to provide optimal performance in impedance matching, filtering, and resonant circuits, ensuring efficient signal transmission and minimal signal loss.

Applications:

  • RF Amplifiers: Used in matching networks to optimize amplifier performance.
  • Low Noise Amplifiers (LNAs): Employed in the input stages to reduce noise figure.
  • Filters: Integrated into bandpass, lowpass, and highpass filters for signal conditioning.
  • Oscillators: Utilized in resonant circuits to set the oscillation frequency.
  • Wireless Communication Devices: Found in mobile phones, WLAN devices, and Bluetooth modules.

Features:

  • High Q-Factor: Provides minimal energy loss and efficient signal transmission.
  • Tight Tolerance: Ensures consistent performance across different units.
  • Surface Mount Technology (SMT): Allows for automated assembly and high-density packaging.
  • Ceramic Construction: Offers excellent stability and reliability at high frequencies.
  • RoHS Compliant: Meets environmental standards for safe and eco-friendly use.

Benefits:

  • Improved Signal Integrity: Minimizes signal loss and distortion, enhancing overall system performance.
  • Space Efficiency: Small size allows for use in compact and densely populated circuits.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process and reduces assembly costs.
  • Stable Performance: Ceramic construction ensures reliable operation over a wide temperature range.
  • Environmentally Friendly: RoHS compliance ensures safe and sustainable usage.

Additional Details:

The Coilcraft 1008CS-151XFLC inductor features specific inductance, self-resonant frequency (SRF), and DC resistance (DCR) values. These parameters are critical for proper circuit design and optimization. The inductor's Q-factor is a measure of its energy efficiency, with higher values indicating lower losses. Proper impedance matching is essential to maximize power transfer and minimize reflections. The inductor's temperature coefficient and aging characteristics should be considered for long-term stability. The 1008CS series is known for its robust construction and reliable performance in demanding RF applications. Care should be taken during soldering to avoid overheating the inductor.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess