EN
  • EN
  • DE

1008CS-272XKLC

Part No 1008CS-272XKLC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE. 10% tolerance no longer offered. Change 'K' to 'J' for 5% tolerance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032629-1008CS-272XKLC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-272XKLC CAD Model

Description

The Coilcraft 1008CS-272XKLC is a wirewound ceramic chip inductor, designed for high-frequency applications where inductance and impedance characteristics are critical. Part of the 1008CS series, this inductor offers a compact size and excellent performance in impedance matching, filtering, and tuning circuits. Its robust construction ensures reliability in a range of operating conditions, making it a valuable component in various electronic systems.

Applications

  • RF Transceivers: Used in the matching networks and filter stages of radio frequency transmitters and receivers.
  • Wireless Communication Devices: Employed in cellular phones, WLAN devices, and Bluetooth modules for impedance matching and filtering.
  • GPS Devices: Integrated in GPS receivers for filtering unwanted signals and optimizing signal reception.
  • Broadband Amplifiers: Utilized in amplifier circuits for impedance matching and ensuring optimal signal transfer.
  • Test and Measurement Equipment: Found in signal generators, spectrum analyzers, and other instruments for tuning and filtering.

Features

  • High Self-Resonant Frequency: Offers excellent high-frequency performance with minimal parasitic effects.
  • Tight Inductance Tolerance: Provides consistent and predictable performance in critical circuit applications.
  • Ceramic Core: Ensures high stability and low core losses at high frequencies.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) and cross-talk.
  • Compact Size: Allows for high-density mounting and miniaturization of electronic devices.

Benefits

  • Improved Signal Integrity: Ensures cleaner and more reliable signal transmission in high-frequency circuits.
  • Enhanced Device Performance: Optimizes the performance of wireless communication and RF devices.
  • Reduced EMI: Minimizes interference with other electronic components and systems.
  • Increased Design Flexibility: Allows for more compact and efficient circuit designs.
  • Greater Reliability: Offers consistent performance over a wide range of operating conditions.

Additional Details

The 1008CS-272XKLC inductor has a specific inductance value, typically measured in nanohenries (nH). The 1008 refers to the physical size (1008 = 0.1" x 0.08"), and the 272 indicates an inductance value of 2.7μH. The X indicates a tolerance of ±10%, K indicates 10% and the LC may relate to tape and reel packaging. Consult the Coilcraft datasheet for specifications regarding SRF (Self-Resonant Frequency), DCR (DC Resistance), Irms (RMS current) and Isat (Saturation Current). The inductor is designed for surface mount assembly and is compatible with standard reflow soldering processes.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess