EN
  • EN
  • DE

1008CS-332XJLC

Part No 1008CS-332XJLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors – 1008CS Series (2520)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Coilcraft
Win Source Part Number 1120937-1008CS-332XJLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1008CS-332XJLC CAD Model

Description

The Coilcraft 1008CS-332XJLC is a surface-mount inductor designed for various radio frequency (RF) applications. This inductor is engineered to provide precise inductance and high performance in filtering, impedance matching, and resonant circuits, making it suitable for wireless communication devices and other high-frequency systems.

Applications:

  • RF Filters: Used in bandpass, lowpass, and highpass filters to selectively attenuate unwanted signals.
  • Impedance Matching: Employed to match the impedance of different circuit elements for optimal power transfer and reduced signal reflections.
  • RF Oscillators: Utilized in resonant tank circuits to establish stable oscillations at specific frequencies.
  • Wireless Communication: Integrated into transceivers, receivers, and transmitters for signal conditioning and filtering.
  • Mobile Devices: Commonly found in smartphones, tablets, and other portable wireless devices.

Features:

  • High Q-Factor: Minimizes energy loss and maximizes signal transmission efficiency in RF circuits.
  • Tight Inductance Tolerance: Ensures consistent and predictable performance in critical applications.
  • Surface Mount Technology (SMT): Allows for automated assembly and efficient manufacturing processes.
  • Ceramic Core: Offers excellent stability and reliable performance at high frequencies.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Enhanced RF Performance: Improves signal quality and reduces insertion loss in high-frequency applications.
  • Compact Size: Saves valuable board space in miniaturized electronic devices and systems.
  • Simplified Assembly: Surface mount design streamlines the manufacturing process and reduces assembly costs.
  • Reliable Operation: Ceramic core ensures stable performance over a wide range of operating temperatures.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations and promotes sustainability.

Additional Details:

The Coilcraft 1008CS-332XJLC inductor is characterized by its inductance value, self-resonant frequency (SRF), and DC resistance (DCR). The SRF is the frequency at which the inductor's impedance transitions from inductive to capacitive. The DCR is the resistance of the inductor's winding and contributes to power loss. Proper soldering techniques and handling procedures are essential to maintain the inductor's integrity and reliability. Refer to the datasheet for detailed electrical characteristics and application guidelines. The 1008CS series is known for its robust construction and consistent performance in demanding RF environments. It’s important to select the correct inductor for a specific application based on its inductance, current handling capability, and frequency response.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess