EN
  • EN
  • DE

1008CS-390XKBC

Part No 1008CS-390XKBC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/
Reference case 2k pcs/Per Reel
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 728623-1008CS-390XKBC
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1008CS-390XKBC CAD Model

Description

The Coilcraft 1008CS-390XKBC is a wirewound ceramic chip inductor designed for RF and high-frequency applications. It is part of the 1008CS series known for its compact size and reliable performance. This inductor is commonly used in impedance matching, filtering, and tuning circuits within various electronic devices. Its robust construction ensures stable operation under different environmental conditions.

Applications

  • Wireless Communication Systems: Used in cellular phones, Bluetooth devices, and WLAN modules for impedance matching and signal filtering.
  • RF Transceivers: Integrated into the matching networks of radio frequency transmitters and receivers.
  • GPS Receivers: Employed in GPS devices to filter unwanted noise and optimize signal reception.
  • Broadband Amplifiers: Utilized in amplifier circuits to ensure optimal signal transfer and impedance matching.
  • Test and Measurement Equipment: Found in signal generators, spectrum analyzers, and other instruments for frequency tuning.

Features

  • High Self-Resonant Frequency (SRF): Provides excellent high-frequency performance with minimal parasitic effects.
  • Tight Inductance Tolerance: Ensures consistent and predictable performance in critical circuit applications.
  • Ceramic Core Material: Offers high stability and low core losses at high frequencies.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and crosstalk with nearby components.
  • Compact Size: Allows for high-density mounting and miniaturization of electronic devices.

Benefits

  • Improved Signal Integrity: Ensures cleaner and more reliable signal transmission in high-frequency circuits.
  • Enhanced Device Performance: Optimizes the performance of wireless communication and RF devices.
  • Reduced Electromagnetic Interference (EMI): Minimizes interference with other electronic components and systems.
  • Increased Design Flexibility: Allows for smaller and more efficient circuit designs.
  • Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.

Additional Details

The 1008CS-390XKBC inductor has a specific inductance value, typically in nanohenries (nH). The 1008 refers to the physical size (1008 = 0.1" x 0.08"), and the 390 indicates an inductance value of 3.9μH. The X indicates a tolerance of ±10%, KB may indicate the tape and reel packaging characteristics, though specific manufacturer documentation should always be checked. Consult the Coilcraft datasheet for specifications regarding SRF (Self-Resonant Frequency), DCR (DC Resistance), Irms (RMS current) and Isat (Saturation Current). It is designed for surface mount assembly and is compatible with standard reflow soldering processes.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.1042 $57.8310
1,350+ $0.0856 $115.5600
2,095+ $0.0829 $173.6755
2,885+ $0.0802 $231.3770
3,730+ $0.0775 $289.0750
4,985+ $0.0695 $346.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,700 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess