EN
  • EN
  • DE

1008CS-681XGLC

Part No 1008CS-681XGLC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 728625-1008CS-681XGLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008CS-681XGLC CAD Model

Description

The Coilcraft 1008CS-681XGLC is a ceramic wirewound chip inductor designed for high-frequency applications. Part of the 1008CS series, it is characterized by its high Q-factor, tight tolerance, and excellent self-resonant frequency (SRF). These inductors are commonly used in various RF and wireless circuits where precise inductance values and stable performance are required. Coilcraft is a well-known manufacturer recognized for their quality and reliable inductive components.

Applications

  • RF filters
  • Impedance matching networks
  • RF chokes
  • Wireless communication systems (e.g., Bluetooth, WLAN)
  • Mobile devices
  • Test and measurement equipment
  • Tuning circuits

Features

  • High Q-factor
  • Tight inductance tolerance
  • Excellent SRF (Self-Resonant Frequency)
  • Ceramic core material
  • Wirewound construction
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Provides optimal performance in high-frequency circuits
  • Reduces signal loss and improves signal integrity
  • Enables precise tuning and matching
  • Allows for compact circuit design
  • Ensures reliable operation in a wide range of environmental conditions
  • Facilitates easy assembly and integration into electronic devices

Additional Details

The 1008CS-681XGLC has an inductance value of 680 nH with a tolerance of ±2%. It features a ceramic core and is designed for surface mount applications. The component's dimensions are approximately 0.1 inches by 0.08 inches (1008 case size). The operating temperature range is typically from -40°C to +125°C. The DC resistance (DCR) is low, which minimizes power losses. This inductor is often used in circuits requiring a stable and precise inductance value at high frequencies. Proper PCB layout and soldering techniques are crucial for achieving optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application notes to ensure proper usage and integration.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0086 $50.4300
125+ $0.8276 $103.4500
190+ $0.8017 $152.3230
260+ $0.7759 $201.7340
335+ $0.7500 $251.2500
450+ $0.6724 $302.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,386 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess