EN
  • EN
  • DE

1008HS-470TJBC

Part No 1008HS-470TJBC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1008
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 736033-1008HS-470TJBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008HS-470TJBC CAD Model

Description

The 1008HS-470TJBC is a high-performance surface mount inductor from Coilcraft, designed for RF and microwave applications requiring high Q and tight tolerances. It is commonly used for impedance matching, filtering, and tuning in communication systems and other high-frequency circuits. Its rugged construction and small size make it ideal for demanding applications where space is limited.

Applications

  • RF Filters
  • Impedance Matching Networks
  • Wireless Communication Circuits
  • High-Frequency Oscillators
  • Tuning Circuits in RF Receivers and Transmitters

Features

  • High Q Factor
  • Tight Inductance Tolerance
  • Surface Mount Construction
  • High Self-Resonant Frequency (SRF)
  • RoHS Compliant

Benefits

  • Improved Signal Quality Due to High Q
  • Precise Circuit Performance Due to Tight Tolerance
  • Compact Size for High-Density Designs
  • Excellent High-Frequency Performance
  • Ease of Assembly with Automated Placement Equipment

Additional Details

The 1008HS-470TJBC inductor's detailed electrical specifications, including inductance value, Q factor, SRF, DC resistance (DCR), and current rating, can be found in the product datasheet. The datasheet also provides recommended soldering profiles and land patterns for proper mounting. The inductor is typically supplied in tape and reel packaging. The part number indicates a 1008 case size and a specific inductance value. The high Q factor is achieved through careful design and selection of materials to minimize losses at high frequencies.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess