EN
  • EN
  • DE

1111SQ-30NGEC

Part No 1111SQ-30NGEC
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1160105-1111SQ-30NGEC
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1111SQ-30NGEC CAD Model

Description

The 1111SQ-30NGEC is a surface mount high Q chip inductor manufactured by Coilcraft. This inductor is designed for high-frequency applications where a high Q factor and tight tolerance are critical. Its small size and robust construction make it suitable for a wide range of RF and microwave circuits.

Applications:

  • RF Filters
  • Matching Networks
  • Impedance Matching Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • GPS Devices
  • Satellite Communication Systems

Features:

  • High Q Factor: Provides low loss and efficient energy storage.
  • Tight Tolerance: Ensures consistent performance across multiple units.
  • Surface Mount Design: Allows for easy automated assembly.
  • Small Size: Conserves valuable board space.
  • RoHS Compliant: Meets environmental regulations.
  • Operating Temperature: Typically specified for a broad temperature range, ensuring reliability in diverse environments.

Benefits:

  • Improved Signal Integrity: The high Q factor minimizes signal loss, leading to clearer and more reliable signals.
  • Enhanced Circuit Performance: The tight tolerance ensures that the inductor's value remains consistent, resulting in more predictable circuit behavior.
  • Reduced Board Space: The small size allows for denser circuit layouts.
  • Cost-Effective Assembly: The surface mount design facilitates automated assembly, reducing manufacturing costs.
  • Reliable Operation: Designed for robust performance in demanding applications.

Additional Details:

The 1111SQ-30NGEC features a ceramic core and is constructed with materials that minimize losses at high frequencies. The inductance value is 30 nH with a specified tolerance. The self-resonant frequency (SRF) is an important parameter, indicating the frequency at which the inductor's behavior becomes capacitive. The DC resistance (DCR) is typically very low, minimizing power dissipation. Specific data sheets should be consulted for detailed electrical characteristics, including Q factor vs. frequency curves, SRF, and DCR.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4504 $50.7640
85+ $1.1900 $101.1500
135+ $1.1529 $155.6415
180+ $1.1157 $200.8260
235+ $1.0785 $253.4475
315+ $0.9669 $304.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess