EN
  • EN
  • DE

PKLCS1212E-4001

Part No PKLCS1212E-4001
Manufacturer Murata Electronics North America
Catalog Alarms, Buzzers, and Sirens
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833875-PKLCS1212E-4001
Ultra Librarian 3D Model Ultra Librarian PKLCS1212E-4001 CAD Model

Description

The PKLCS1212E-4001 is a series of common mode chokes manufactured by Murata Electronics North America, designed for noise suppression in various electronic circuits. These chokes are particularly effective at attenuating common mode noise, which can be a significant source of interference in sensitive applications. They are constructed with a bifilar winding on a ferrite core, providing high impedance to common mode currents while having minimal impact on differential mode signals.

Applications:

  • USB interfaces
  • CAN bus systems
  • LVDS circuits
  • Power lines
  • Signal lines

Features:

  • High common mode impedance for effective noise suppression
  • Low differential mode impedance to minimize signal distortion
  • Compact size for space-constrained applications
  • Surface mount technology (SMT) for easy assembly
  • RoHS compliant
  • Excellent temperature stability

Benefits:

  • Reduced electromagnetic interference (EMI)
  • Improved signal integrity
  • Enhanced system reliability
  • Compliance with regulatory standards
  • Easy integration into existing designs
  • Consistent performance across a wide temperature range

Technical Specifications:

The PKLCS1212E-4001 common mode choke typically features a high common mode impedance at specific frequencies (e.g., 100 MHz) to effectively attenuate noise. Its differential mode impedance is kept low to minimize signal degradation. The device is designed for surface mount assembly and is available in tape and reel packaging. Key specifications include the rated voltage, rated current, and operating temperature range. The core material is selected to optimize performance across the intended frequency range. Precise details of the common mode impedance characteristics and frequency response can be found on the Murata datasheet. It's crucial to choose the appropriate choke based on the frequency range and amplitude of the expected common mode noise.

You May Also Be Interested in

Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $3.6527
DB Unlimited.
BUZZER PIEZO 6V 53MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V SMD
Lowest to $2.4634
Omron
BUZZER PIEZO 6V 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 26X20MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9649 $63.7192
18+ $6.5350 $117.6300
28+ $6.3317 $177.2876
38+ $6.1273 $232.8374
49+ $5.9228 $290.2172
66+ $5.3107 $350.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess