EN
  • EN
  • DE

1206CS-100XJBC

Part No 1206CS-100XJBC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 759807-1206CS-100XJBC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1206CS-100XJBC CAD Model

Description

The 1206CS-100XJBC is a ceramic wirewound chip inductor manufactured by Coilcraft. These inductors are used for RF applications and are built for high-performance circuits. Coilcraft is known for high-quality RF inductors used in many different designs.

Applications

  • RF filters: Used to block or pass specific radio frequencies.
  • Impedance matching: Employed to match the impedance of different circuit sections for efficient power transfer.
  • RF chokes: Utilized to block RF signals while allowing DC current to pass.
  • Oscillators: Integrated in oscillator circuits for frequency control.
  • Wireless communications: Used in wireless communication devices such as mobile phones and Bluetooth modules.

Features

  • High Q factor: Provides low losses and high efficiency in RF circuits.
  • Tight tolerance: Ensures consistent performance in demanding applications.
  • Small size: Compact 1206 package for space-constrained designs.
  • High self-resonant frequency: Allows for operation at high frequencies without unwanted resonances.
  • Ceramic core: Provides stable inductance over temperature.

Benefits

  • Improved RF performance: Enables better signal quality and range in wireless applications.
  • Reduced power consumption: Minimizes power losses in RF circuits, leading to longer battery life.
  • Compact design: Saves board space in miniaturized devices.
  • Stable operation: Ensures reliable performance over a wide temperature range.
  • Easy to use: Compatible with standard surface mount assembly techniques.

Additional Details

The 1206CS-100XJBC inductor has an inductance of 10 nH. It has a tolerance of 2%. The 1206 refers to the physical dimensions of the inductor in inches. For detailed electrical characteristics, including SRF and current rating, refer to the Coilcraft datasheet for part number 1206CS-100XJBC. Inductor is typically constructed with a ceramic core and silver-plated windings to minimize losses at high frequencies.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1409 $50.0195
865+ $0.1157 $100.0805
1,340+ $0.1120 $150.0800
1,850+ $0.1084 $200.5400
2,390+ $0.1048 $250.4720
3,195+ $0.0940 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess