The Coilcraft 1206CS-181XKBC is a wirewound ceramic chip inductor designed for high-frequency applications. This inductor features a small 1206 surface mount package and is known for its high Q factor, low DC resistance, and excellent self-resonant frequency. It's commonly used in RF circuits, filters, and matching networks.
Applications:
- RF and microwave circuits
- Wireless communication devices
- Filters
- Matching networks
- Inductor-Capacitor (LC) circuits
Features:
- Wirewound construction
- Ceramic core
- 1206 surface mount package
- High Q factor
- Low DC resistance (DCR)
Benefits:
- Improved circuit performance due to high Q factor and low DCR
- Compact size saves board space
- Excellent self-resonant frequency allows for use in high-frequency applications.
- Easy to assemble with standard surface mount techniques.
- Stable performance over temperature.
Additional Details:
The Coilcraft 1206CS-181XKBC inductor has an inductance value of 180 nH (nanohenries). The 'X' in the part number usually denotes the tolerance (typically ±5% or ±10%; consult the datasheet for the exact value). The B and C are likely internal codes for packaging or specific material characteristics; refer to the official Coilcraft datasheet for clarification. This inductor is designed to be reflow soldered onto a PCB using standard surface mount techniques. It is important to follow the recommended soldering profile to ensure proper attachment and avoid damage to the component. The high Q factor of this inductor minimizes losses in the circuit, leading to improved performance. The low DC resistance helps to reduce power dissipation. This inductor is typically used in applications where a precise inductance value is required. It's suitable for use in impedance matching, filtering, and RF tuning circuits. The ceramic core provides excellent stability and minimizes core losses. Consult the Coilcraft datasheet for detailed electrical characteristics, mechanical dimensions, and recommended soldering profiles. Proper layout techniques, including minimizing parasitic capacitance and inductance, are essential to achieve optimal performance.
The Coilcraft 1206CS-181XKBC is a high-performance inductor suitable for demanding RF and high-frequency applications.