EN
  • EN
  • DE

1508-5N5GLC

Part No 1508-5N5GLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description RF inductor, air core, 2% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1508
Core Material Air
DC Resistance (DCR) 2.6 mΩ
Height 2.01 mm
Inductance 5.5 nH
Lead Free Contains Lead
Length 3.94 mm
Max DC Current 4 A
Max Operating Temperature 125 °C
Min Operating Temperature -40 °C
Q Factor 115
RoHS Compliant
Self Resonant Frequency 5 GHz
Termination SMD/SMT
Test Frequency 250 MHz
Tolerance 5 %
Width 4.19 mm
Win Source Part Number 1169077-1508-5N5GLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1508-5N5GLC CAD Model

Description

The Coilcraft 1508-5N5GLC is a high-performance, shielded power inductor designed for a wide range of applications requiring efficient power conversion and filtering. This inductor is engineered to provide excellent current handling capabilities and low DC resistance, making it ideal for use in power supplies, DC-DC converters, and other power management circuits.

Applications

  • DC-DC Converters: Used in step-up, step-down, and inverting converters for voltage regulation.
  • Power Supplies: Integrated into various power supplies for filtering and energy storage.
  • Filtering Circuits: Employed in noise filtering applications to reduce electromagnetic interference (EMI).
  • LED Lighting: Utilized in LED drivers to provide stable and efficient power.
  • Portable Devices: Found in smartphones, tablets, and other portable electronics for power management.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and provides improved performance.
  • High Current Handling: Capable of handling high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Small Footprint: Compact size allows for high-density circuit designs.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Meets environmental regulations, ensuring reduced hazardous substances.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving overall system performance.
  • High Reliability: Robust design and construction ensure long-term reliability and stable performance.
  • Compact Size: Small footprint allows for space-saving designs in portable and compact devices.
  • Versatile Application: Suitable for a wide range of applications, including power supplies, DC-DC converters, and filtering circuits.
  • Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

The Coilcraft 1508-5N5GLC inductor features a ferrite core material, which provides excellent magnetic properties and high saturation current. The inductor is designed for surface mount technology (SMT), making it easy to integrate into automated assembly processes. Its shielded construction helps to minimize electromagnetic interference, ensuring stable and reliable performance in sensitive electronic circuits. The inductor is available in various inductance values, allowing for customization to specific application requirements. The high current handling capability and low DC resistance make it an excellent choice for high-efficiency power conversion. With its robust design and versatile features, the Coilcraft 1508-5N5GLC shielded power inductor is a reliable solution for a wide range of power management applications. It's designed to provide stable, efficient, and reliable performance in demanding environments.

You May Also Be Interested in

Shenzhen HongyeX Electronics Co., Ltd.
300mA 2nH 200mΩ Multilayer inductor 0402 Fixed Inductors RoHS
Lowest to $0.0029
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
3.5A 4.7uH ±20% 81mΩ 4A 1210 Fixed Inductors RoHS
Lowest to $0.2343
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3641 $54.5640
90+ $1.1192 $100.7280
140+ $1.0843 $151.8020
195+ $1.0493 $204.6135
250+ $1.0143 $253.5750
330+ $0.9094 $300.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess