EN
  • EN
  • DE

1812CS-152XGLC

Part No 1812CS-152XGLC
Manufacturer Coilcraft
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1812
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 728664-1812CS-152XGLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1812CS-152XGLC CAD Model

Description

The 1812CS-152XGLC is a high-performance, wirewound chip inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of RF and microwave applications, offering excellent inductance stability, high Q-factor, and tight tolerances. Its construction ensures reliable performance in demanding environments.

Applications

  • RF filters
  • Matching networks
  • Impedance matching
  • RF chokes
  • Wireless communication circuits

Features

  • Wirewound construction
  • High Q-factor
  • Tight inductance tolerance
  • Excellent inductance stability
  • Surface-mount package

Benefits

  • Improved filter performance
  • Enhanced signal transmission
  • Precise impedance matching
  • Reduced signal loss
  • Simplified circuit design

Additional Details

The 1812CS-152XGLC inductor features a ceramic core and a wirewound construction, providing excellent inductance stability and high Q-factor. The tight inductance tolerance ensures consistent performance in critical applications. The surface-mount package allows for easy and efficient assembly on printed circuit boards. The specific inductance value, Q-factor, and self-resonant frequency (SRF) should be verified from the datasheet. It's designed to operate within a specified temperature range and current limit. The inductor is commonly used in impedance matching circuits and filtering applications.

The 1812CS-152XGLC provides a reliable solution for inductance requirements in various high-frequency circuits. Its high Q-factor and tight tolerance contribute to the overall performance and stability of the system.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7541 $60.3280
190+ $0.6188 $117.5720
290+ $0.5994 $173.8260
400+ $0.5802 $232.0800
515+ $0.5608 $288.8120
690+ $0.5028 $346.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess