EN
  • EN
  • DE
  • IT

1812LS-823XJBC

Part No 1812LS-823XJBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. Change second to last letter to 'L' for new RoHS part number. Terminals never...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035044-1812LS-823XJBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1812LS-823XJBC CAD Model

Description

The Coilcraft 1812LS-823XJBC is a high current, surface mount power inductor designed for power supply and filtering applications. Its shielded construction minimizes EMI (Electromagnetic Interference), making it suitable for sensitive electronic devices.

Applications

  • DC-DC converters
  • Power supplies
  • EMI filtering
  • Voltage regulators
  • Portable devices

Features

  • Shielded construction for low EMI
  • Surface mount design (SMD)
  • High current handling capability
  • Low DC resistance
  • Excellent saturation characteristics

Benefits

  • Reduces electromagnetic interference, ensuring clean power delivery.
  • Enables compact designs due to its small surface mount footprint.
  • Handles high current without significant performance degradation.
  • Improves power efficiency due to low DC resistance.
  • Maintains inductance even under high current conditions, providing stable performance.

Technical Specifications

The Coilcraft 1812LS-823XJBC inductor has the following specifications:

  • Inductance: 82µH
  • Tolerance: ±10%
  • Saturation Current: 650 mA
  • DC Resistance (DCR): 1.5 Ohms
  • Shielded: Yes
  • Operating Temperature: -40°C to +125°C
  • Package: 1812 (4532 metric)

The 1812LS-823XJBC inductor provides a reliable solution for power management and EMI suppression in a wide range of electronic devices.

You May Also Be Interested in

Amphenol FCI
7w FFC smt low prof bottom contact 0.5mm
Need more? Email Us
Amd
Need more? Email Us
E2V
CPLD ATV750 Family 10 Macro Cells 45MHz 5V 24-Pin CDIP
Need more? Email Us
Linear Technology
Lowest to $84.7523
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Octal D Register
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess