EN
  • EN
  • DE

54LS11/BCAJC

Part No 54LS11/BCAJC
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023123-54LS11/BCAJC
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54LS11/BCAJC CAD Model

Description

Product Overview: 54LS11/BCAJC

The 54LS11/BCAJC is a high-quality integrated circuit (IC) product manufactured by Texas Instruments, a leader in semiconductor design and production. This particular IC is a part of the 54LS series, which is well-regarded for its robust performance in a variety of electronic applications. The 54LS11/BCAJC is designed to meet the stringent requirements of military and aerospace applications, ensuring reliability and durability in the most challenging environments.

Key Features

  • Logic Type: The 54LS11/BCAJC is a Triple 3-Input Positive AND Gate, which performs the logical conjunction function. It outputs true only when all three inputs are true, making it a fundamental component in digital circuit design.
  • Package: The device comes in a durable, military-grade flat package, denoted by the suffix 'BCAJC', which ensures its performance under extreme conditions.
  • Supply Voltage Range: It operates over a wide range of supply voltages, typically from 4.5V to 5.5V, providing flexibility in various power environments.
  • High-Speed Performance: The 54LS11/BCAJC offers fast and reliable performance, which is critical for time-sensitive applications that require quick data processing and throughput.
  • Operating Temperature: This IC is designed to operate over a broad temperature range, making it suitable for military and aerospace applications where temperatures can vary significantly.

Applications

The 54LS11/BCAJC is ideal for use in complex electronic systems where high speed, reliability, and the ability to function in harsh conditions are required. Its typical applications include:

  • Military and defense equipment
  • Aerospace and avionics systems
  • Communication infrastructure
  • High-performance computing
  • Industrial control systems

As a product of Texas Instruments, the 54LS11/BCAJC benefits from the company's commitment to quality and excellence. It is manufactured to meet the highest standards of performance and reliability, ensuring that it meets the needs of the most demanding applications. Whether you're designing a system for defense, aerospace, or industrial purposes, the 54LS11/BCAJC is an excellent choice for a robust and reliable logic gate solution.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Lowest to $0.1487
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess