EN
  • EN
  • DE
  • IT

D01606T

Part No D01606T
Manufacturer Coilcraft
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0324+Rohs
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 752821-D01606T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D01606T CAD Model

Description

The D01606T is a high-performance, surface-mount inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of high-frequency applications, offering excellent electrical characteristics and a compact size. It is particularly well-suited for applications requiring low losses and high current handling capabilities.

Applications

  • DC-DC converters
  • RF circuits
  • Power amplifiers
  • Filters
  • Voltage regulators

Features

  • High current handling
  • Low DC resistance
  • Surface mount design
  • Excellent SRF (Self-Resonant Frequency)
  • RoHS Compliant

Benefits

  • Improved power efficiency in DC-DC converters
  • Reduced losses in RF circuits
  • Compact design for space-constrained applications
  • Stable performance over a wide frequency range
  • Environmentally friendly due to RoHS compliance

Additional Details

The D01606T inductor is characterized by its high current handling capability and low DC resistance (DCR). This combination results in minimal power losses, making it ideal for use in high-efficiency power supplies and converters. The surface mount design simplifies assembly and reduces board space requirements. The excellent SRF ensures stable performance at high frequencies. It is constructed with high-quality materials to ensure reliability and durability.

Typical Specifications (Consult Datasheet for Specific Values):

  • Inductance Range: Varies depending on specific part number within the D01606T series.
  • DC Resistance (DCR): Typically very low, contributing to high efficiency.
  • Saturation Current: High saturation current rating.
  • Self-Resonant Frequency (SRF): Excellent SRF for stable high-frequency performance.
  • Operating Temperature: Wide operating temperature range.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess