EN
  • EN
  • DE
  • IT

CCP2E35TTE

Part No CCP2E35TTE
Manufacturer KOA Speer
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1210
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
Win Source Part Number 752591-CCP2E35TTE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CCP2E35TTE CAD Model

Description

The CCP2E35TTE is a chip resistor manufactured by KOA Speer, designed for surface mount applications. These resistors are known for their high reliability and stable performance in various electronic circuits. They are commonly used for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and home appliances.
  • Industrial Equipment: Employed in control systems, power supplies, and instrumentation.
  • Automotive Electronics: Integrated into engine control units (ECUs), sensor circuits, and lighting systems.
  • Telecommunications: Found in cellular phones, networking devices, and communication infrastructure.
  • Medical Devices: Used in monitoring equipment, diagnostic tools, and therapeutic devices.

Features:

  • Surface Mount Technology (SMT): Allows for automated assembly and compact designs.
  • High Stability: Provides consistent resistance values over a wide range of operating conditions.
  • Excellent Moisture Resistance: Operates reliably in humid environments.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes due to temperature variations.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Reduced Board Space: SMT design enables smaller and denser circuit layouts.
  • Improved Circuit Performance: Stable resistance values ensure accurate and consistent operation.
  • Enhanced Reliability: High-quality materials and construction provide long-term durability.
  • Simplified Assembly: Automated placement reduces manufacturing costs and time.
  • Environmental Compliance: RoHS compliance supports sustainable manufacturing practices.

Additional Details:

The CCP2E35TTE resistor series is available in various resistance values and tolerance ratings. Typical specifications include a power rating of 0.1W or higher, depending on the specific model, and a tolerance of ±1% or ±5%. The resistor element is typically made of a thick film resistive material, ensuring consistent and reliable performance. These resistors are designed to operate within a wide temperature range, typically from -55°C to +155°C.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess