EN
  • EN
  • DE
  • IT

74AVCH4T245

Part No 74AVCH4T245
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-bit dual supply translating transceiver with configurable voltage translation; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131165-74AVCH4T245
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH4T245 CAD Model

Description

Product Overview: NXP 74AVCH4T245 - 4-Bit Dual-Supply Translating Transceiver

The NXP 74AVCH4T245 is a state-of-the-art, 4-bit dual-supply translating transceiver designed to ensure seamless data communication between different voltage domains. This device is part of NXP's advanced high-speed CMOS (AHCMOS) family, which is renowned for its robust performance and compatibility with a wide range of applications.

Key Features

  • Bi-Directional Interface: The 74AVCH4T245 can transfer data in both directions between two buses, making it highly versatile for bidirectional communication.
  • Dual-Supply Voltage: It operates with a dual supply voltage level, accommodating both 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, allowing for level translation between different logic levels.
  • High-Speed Operation: This transceiver is capable of high-speed operation, which is essential for modern digital applications requiring rapid data transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the 74AVCH4T245 minimizes power consumption, making it suitable for battery-powered devices.
  • Bus Hold Function: The bus hold feature prevents floating inputs, which can lead to erratic system behavior, by maintaining the last known input state.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided to ensure the longevity and reliability of the device in challenging environments.

Applications

The versatility of the NXP 74AVCH4T245 allows it to be used across various applications including, but not limited to:

  • Mobile Phones
  • Personal Computers
  • Networking Equipment
  • Embedded Systems
  • Signal Level Translation

Technical Specifications

The 74AVCH4T245 is offered in a compact package and is characterized by its low-voltage operation and high-speed interface capabilities. It supports bidirectional level shifting and comes with multiple package options to fit various design requirements.

In summary, the NXP 74AVCH4T245 is an essential component for systems requiring reliable level translation. Its dual-supply operation, combined with high-speed data transfer capabilities, makes it an ideal choice for interfacing between different voltage domains in a wide array of electronic products.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess