EN
  • EN
  • DE
  • IT

DA2318-ALC

Part No DA2318-ALC
Manufacturer Coilcraft
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0605+
Reference case SMD
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 752856-DA2318-ALC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DA2318-ALC CAD Model

Description

The DA2318-ALC is a high-performance inductor manufactured by Coilcraft. It is designed for a variety of applications requiring efficient power conversion and noise filtering. Coilcraft is known for producing reliable and high-quality magnetic components, and the DA2318-ALC is a testament to their expertise.

Applications

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation and power management.
  • Power Supplies: Employed in power supplies for filtering and smoothing output voltage, reducing noise and ripple.
  • RF Circuits: Integrated into RF circuits for impedance matching and signal filtering.
  • EMI Filtering: Used as a common mode choke or differential mode inductor for reducing electromagnetic interference (EMI).
  • LED Lighting: Found in LED driver circuits for regulating current and improving efficiency.

Features

  • High Current Handling: Designed to handle high currents without saturation, ensuring stable performance.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency due to its low DCR.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and prevents interference with other components.
  • Wide Inductance Range: Available in various inductance values to meet different application requirements.
  • High Saturation Current: Maintains inductance under high current conditions, preventing performance degradation.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Improved Efficiency: Low DCR reduces power loss, leading to higher efficiency in power conversion applications.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Stable Performance: High saturation current ensures stable performance under high current conditions.
  • Reliable Operation: Manufactured with high-quality materials and processes, ensuring reliable operation over a long lifespan.
  • Versatile Application: Suitable for a wide range of applications, from power supplies to RF circuits.

Additional Details

The DA2318-ALC inductor typically features a ferrite core material for optimal performance at high frequencies. Its construction often includes a molded or epoxy-coated design for durability and environmental protection. The inductance value, saturation current, and DCR are key specifications that engineers consider when selecting this inductor for their designs. Coilcraft provides detailed datasheets with comprehensive performance data to aid in the selection process.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess