EN
  • EN
  • DE

DO1813H-103MLD

Part No DO1813H-103MLD
Manufacturer Coilcraft
Catalog END - OF - LIFE
Description SMT Power Inductors – DO1813H Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1168359-DO1813H-103MLD
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DO1813H-103MLD CAD Model

Description

The DO1813H-103MLD is a power inductor manufactured by Coilcraft. It is designed for high-frequency power applications, providing efficient energy storage and filtering. The inductor's robust construction ensures reliable performance in demanding environments.

Applications

  • DC-DC Converters: Used in buck, boost, and other DC-DC converter topologies for energy storage and filtering.
  • Power Supplies: Employed in switching power supplies to reduce ripple and improve efficiency.
  • Filters: Utilized in EMI and RF filters to attenuate unwanted noise and signals.
  • LED Lighting: Found in LED driver circuits for current regulation and filtering.
  • Portable Devices: Suitable for power management in smartphones, tablets, and other portable electronics.

Features

  • High Current Handling: Designed to withstand high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces EMI emissions and improves noise immunity.
  • High Self-Resonant Frequency (SRF): Enables operation at higher frequencies.
  • Robust Construction: Built to withstand harsh environmental conditions.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference.
  • Stable Performance: High current handling ensures stable operation under load.
  • Compact Size: Allows for use in space-constrained applications.
  • Reliable Operation: Robust construction ensures long-term reliability.

Technical Specifications

While detailed specifications can vary, the DO1813H-103MLD typically exhibits the following characteristics:

  • Inductance: 10µH (103 indicates 10 x 10^3 nH)
  • Tolerance: Typically ±20%
  • DC Resistance (DCR): Check the datasheet for the specific value, typically in the milliohm range.
  • Saturation Current (Isat): The current at which the inductance drops by a certain percentage (e.g., 20%). Refer to the datasheet for the specific value.
  • RMS Current (Irms): The maximum continuous current the inductor can handle without overheating. Refer to the datasheet for the specific value.
  • Self-Resonant Frequency (SRF): Check the datasheet for the specific value, important for high-frequency applications.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Package: DO1813H (specific Coilcraft package style)

For precise values of inductance, DCR, saturation current, RMS current, and SRF, consult the official Coilcraft datasheet for the DO1813H-103MLD inductor.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9950 $54.7250
125+ $0.8164 $102.0500
190+ $0.7909 $150.2710
265+ $0.7654 $202.8310
340+ $0.7399 $251.5660
455+ $0.6633 $301.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess