EN
  • EN
  • DE

DO3308P-225

Part No DO3308P-225
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821859-DO3308P-225
Ultra Librarian 3D Model Ultra Librarian DO3308P-225 CAD Model

Description

The Coilcraft DO3308P-225 is a shielded power inductor designed for use in a variety of power conversion applications. This inductor is known for its compact size, high current handling capability, and excellent EMI shielding, making it a popular choice for space-constrained and noise-sensitive designs.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters for voltage regulation.
  • Power Supplies: Employed in switching power supplies for computers, servers, and other electronic equipment.
  • LED Lighting: Incorporated in LED drivers for controlling the current to LEDs in lighting applications.
  • Portable Devices: Utilized in smartphones, tablets, and other portable electronics for power management.
  • Automotive Electronics: Found in automotive power systems for various electronic control units (ECUs).

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and provides improved performance in noise-sensitive applications.
  • High Current Handling: Capable of handling substantial current loads without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance and reliability.
  • Improved Efficiency: Low DCR reduces power losses and increases the overall efficiency of the power conversion circuit.
  • Space Savings: Compact size allows for use in densely populated circuit boards.
  • High Reliability: Robust design ensures stable and consistent performance.
  • Compliance with Environmental Standards: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The DO3308P-225 features a ferrite core material and is designed for surface mount assembly. The inductance value is 22µH. The operating temperature range is typically between -40°C and +125°C. Detailed specifications, including inductance tolerance, saturation current, and temperature rise characteristics, can be found in the Coilcraft product datasheet. These inductors are rigorously tested to ensure they meet stringent quality standards.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess