EN
  • EN
  • DE

DO3308P-685

Part No DO3308P-685
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821860-DO3308P-685
Ultra Librarian 3D Model Ultra Librarian DO3308P-685 CAD Model

Description

The DO3308P-685 is a surface mount shielded power inductor manufactured by Coilcraft. It's designed for use in a wide range of power supply applications where efficient energy storage and low DC resistance are critical.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting power supplies.
  • Power amplifiers: Provides filtering and energy storage.
  • Filters: Suitable for use in low-pass, high-pass, and band-pass filter circuits.
  • Voltage regulators: Found in linear and switching voltage regulators.
  • Portable devices: Ideal for applications in smartphones, tablets, and other battery-powered electronics due to its small size and high efficiency.

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Small size: Compact design allows for high-density circuit layouts.
  • Surface mount: Designed for automated assembly processes.
  • High current handling: Capable of withstanding high DC currents without saturation.
  • Low DC resistance (DCR): Reduces power losses and improves efficiency.

Benefits

  • Reduced EMI: The shielded construction helps to reduce electromagnetic interference, improving the overall performance of the electronic device.
  • Increased efficiency: The low DCR minimizes power losses, resulting in a more efficient power supply.
  • Space saving: The small size allows for more compact circuit layouts, which is important in portable devices.
  • Reliable performance: The inductor is designed to withstand high currents and temperatures, ensuring reliable performance in demanding applications.
  • Simplified assembly: The surface mount design allows for automated assembly, reducing manufacturing costs.

Additional Details

The DO3308P-685 has an inductance of 68 µH. Its saturation current is typically around 0.95 amps, and its DC resistance is approximately 0.48 ohms. It is designed to operate over a wide temperature range, typically from -40°C to +125°C. The component is RoHS compliant, ensuring that it does not contain any hazardous substances.

This inductor is often chosen in circuits where minimizing board space and maximizing efficiency are critical considerations. Its robust design and shielded construction make it a reliable component for a variety of power supply applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess