EN
  • EN
  • DE

52808-0470

Part No 52808-0470
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description 1.00mm (.039") Pitch FFC/FPC Connector, SMT, Vertical, Non-ZIF Receptacle, 4Circuits, Lead-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129132-52808-0470
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52808-0470 CAD Model

Description

The 52808-0470 is a Flat Flex Cable (FFC) connector manufactured by Molex, LLC. This connector is specifically designed to provide a reliable and space-efficient connection for FFC cables in various electronic applications. Its compact design and robust construction make it suitable for devices requiring high-density interconnections.

Applications

  • LCD and LED displays
  • Digital cameras and camcorders
  • Notebook computers and tablets
  • Printers and scanners
  • Automotive navigation systems
  • Industrial control panels

Features

  • ZIF (Zero Insertion Force): Enables easy and secure cable insertion and removal without damaging the FFC.
  • Fine pitch: Allows for high-density connections, maximizing space utilization.
  • Surface mount technology (SMT): Facilitates automated assembly processes and reduces manufacturing costs.
  • Robust housing: Provides mechanical stability and protects the connection from environmental factors.
  • Halogen-free: Complies with environmental regulations and reduces potential hazards.
  • RoHS compliant: Ensures adherence to Restriction of Hazardous Substances directives, minimizing the use of hazardous materials.

Benefits

  • Space-saving design: Enables the miniaturization of electronic devices.
  • Reliable connection: Ensures consistent signal and power transmission.
  • Easy assembly: Simplifies the manufacturing process and reduces labor costs.
  • Environmentally friendly: Minimizes the use of hazardous materials.
  • Increased design flexibility: Supports a wide range of cable thicknesses and configurations.
  • Reduced maintenance: Durable construction minimizes the need for frequent repairs or replacements.

Additional Details

The 52808-0470 FFC connector typically features a pitch of 0.5mm. The number of circuits (contacts) is 4. It is designed for surface mount soldering onto printed circuit boards (PCBs). The housing material is usually a high-temperature thermoplastic that can withstand reflow soldering temperatures. Contact materials commonly include phosphor bronze or copper alloy with tin or gold plating for optimal conductivity and corrosion resistance. The operating temperature range is typically from -40°C to +85°C. The connector’s low profile design ensures minimal height above the PCB surface. It is often used in applications requiring high-speed data transmission. Proper cable alignment is crucial for optimal performance.

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC FPC 0.5MM SMD / 45 Position FFC, FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.4124
Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.7564
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4232 $50.7840
290+ $0.3473 $100.7170
450+ $0.3364 $151.3800
615+ $0.3256 $200.2440
795+ $0.3147 $250.1865
1,065+ $0.2822 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess