EN
  • EN
  • DE

DO5040H-104MLD

Part No DO5040H-104MLD
Manufacturer Coilcraft
Catalog END - OF - LIFE
Description SMT Power Inductors - DO5040H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1168389-DO5040H-104MLD
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DO5040H-104MLD CAD Model

Description

The DO5040H-104MLD is a shielded power inductor manufactured by Coilcraft. It's engineered for use in a range of power supply applications requiring robust performance and minimal electromagnetic interference (EMI). Its rugged construction allows it to perform reliably in harsh environments.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters.
  • Power Supplies: Found in switching power supplies, linear regulators, and other power supply designs.
  • Filtering Circuits: Employed for filtering noise in power lines and sensitive electronic circuits.
  • Voltage Regulators: Used in various voltage regulation circuits to maintain stable voltage outputs.
  • LED Drivers: Incorporated in LED driver circuits for efficient power delivery.

Features

  • Shielded Construction: Effectively minimizes electromagnetic interference (EMI).
  • High Current Handling: Designed to handle significant current levels without core saturation.
  • Compact Design: Offers a small footprint, making it suitable for space-constrained applications.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Reduced Electromagnetic Interference (EMI): The shielded design minimizes EMI, leading to cleaner signal integrity and reduced interference with other components.
  • Improved Efficiency: Low DCR reduces power dissipation, increasing the overall efficiency of the power circuit.
  • Reliable Operation: Robust construction ensures reliable performance in demanding operating conditions.
  • Compact Size: The small footprint allows for integration into compact electronic devices and high-density circuit boards.
  • Enhanced Thermal Performance: Good heat dissipation properties allow for higher current handling capabilities.

Specifications

Specific parameters may slightly vary based on the production lot, but the general specifications for the DO5040H series, and specifically relevant to the 104MLD variant are generally as follows:

  • Inductance: 100uH (104 represents 10 x 10^4 picohenries, equivalent to 100uH)
  • Tolerance: Typically ±10% or ±20%
  • Saturation Current: Generally ranges from 0.8A to 2A, depending on the specific test conditions.
  • RMS Current: Typically between 0.6A and 1.5A, depending on temperature rise requirements.
  • DCR (DC Resistance): Typically in the range of tens to hundreds of milliohms (e.g., 0.1 to 0.3 Ohms).
  • Operating Temperature: -40°C to +125°C (including self-heating effects)
  • Dimensions: Approximately 5.0mm x 5.0mm x 4.0mm (can vary slightly).

Note: For precise and up-to-date specifications, always refer to the official Coilcraft DO5040H-104MLD datasheet.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8143 $63.5005
80+ $1.4887 $119.0960
125+ $1.4421 $180.2625
170+ $1.3957 $237.2690
215+ $1.3492 $290.0780
290+ $1.2095 $350.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess