EN
  • EN
  • DE

KM44C1000CJ-7

Part No KM44C1000CJ-7
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977655-KM44C1000CJ-7
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM44C1000CJ-7 CAD Model

Description

The Samsung KM44C1000CJ-7 is a 1,048,576-bit Dynamic RAM (DRAM) organized as 262,144 words by 4 bits. It is designed for applications where a balance between memory capacity and data width is needed.

Applications:

  • Embedded systems requiring larger memory space
  • Graphics cards
  • Video game consoles
  • Printers and peripherals
  • Industrial control systems

Features:

  • Capacity: 1,048,576 bits (1Mbit)
  • Organization: 262,144 x 4 bits
  • Access time: 70ns (inferred from part number suffix -7)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Refresh: 512 cycle/8ms
  • Package: DIP (Dual In-line Package) or equivalent

Benefits:

  • Offers a 4-bit wide data path for improved data transfer rates
  • Provides sufficient memory capacity for moderate-sized applications
  • Easy to integrate with other digital circuits due to TTL compatibility
  • Industry-standard packaging simplifies sourcing and assembly
  • Cost-effective memory solution

Additional Details:

The KM44C1000CJ-7 is based on dynamic storage cells, necessitating periodic refresh cycles to maintain the integrity of stored data. External memory controllers or dedicated refresh circuits typically handle these refresh operations. The device operates with a single 5V power supply and includes TTL-compatible inputs and outputs, facilitating straightforward integration with various digital components. Its access time is 70ns. The 512 cycle/8ms refresh rate ensures data retention. The packaging is likely a standard DIP or compatible package.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess