The DT3316P-472MLB is a surface-mount, wire-wound inductor manufactured by Coilcraft. This inductor is designed for applications requiring high inductance, high current handling capability, and a compact size. Its construction allows for efficient energy storage and low core losses.
Applications
- DC-DC converters
- Power supplies
- RF chokes
- Filtering circuits
- Energy storage applications
Features
- High inductance
- High saturation current
- Low DC resistance (DCR)
- Shielded construction
- Surface mount design
Benefits
- Efficient power conversion
- Reduced EMI
- Stable inductance over temperature
- Compact design
- Easy integration into circuit boards
Additional Details
The DT3316P-472MLB features a ferrite core material and is designed for automated surface mount assembly. The '472' in the part number typically indicates an inductance value of 4.7 µH (microhenries), although this should be confirmed with the official Coilcraft datasheet. The inductor's shielded construction minimizes electromagnetic interference, making it suitable for sensitive electronic devices. It has a low DC resistance, which helps to minimize power losses and improve efficiency. The component adheres to industry standards for lead-free construction and RoHS compliance.
Key Specifications:
- Inductance: Likely 4.7 µH (check datasheet for confirmation)
- Saturation Current: Varies, consult datasheet
- DC Resistance: Varies, consult datasheet
- Package Size: 3316 (indicates footprint dimensions, check datasheet for exact dimensions)