EN
  • EN
  • DE

LPO3310-471MLC

Part No LPO3310-471MLC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 972985-LPO3310-471MLC
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPO3310-471MLC CAD Model

Description

The LPO3310-471MLC is a miniature power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply and filtering applications, offering high performance and compact size. The LPO series is known for its low profile and high current handling capabilities.

Applications

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters to efficiently regulate voltage levels.
  • Power Supplies: Employed in power supply circuits for filtering and energy storage.
  • LED Lighting: Integrated into LED driver circuits for current regulation and filtering.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics for power management.
  • Filtering Circuits: Applied in various filtering applications to reduce noise and ripple.

Features

  • Low Profile: Miniature size allows for use in compact devices and space-constrained applications.
  • High Current Handling: Designed to handle high current levels without saturation.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves performance.
  • Wide Inductance Range: Available in a range of inductance values to suit different application requirements.
  • RoHS Compliant: Meets environmental regulations by restricting the use of hazardous substances.

Benefits

  • Compact Design: Saves valuable board space, allowing for smaller and more compact devices.
  • Efficient Power Conversion: High current handling and low DC resistance improve the efficiency of power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation.
  • Versatile Application: Wide inductance range makes it suitable for a variety of applications.
  • Environmental Compliance: Meets environmental standards, making it suitable for use in eco-friendly applications.

Additional Details

The LPO3310-471MLC features an inductance value of 470 uH and is designed to handle a specified saturation current and RMS current. It is constructed with high-quality materials to ensure reliable performance and longevity. The inductor is typically mounted on a printed circuit board using surface mount technology (SMT). The shielded construction helps to prevent interference with other components on the board. This inductor is a reliable and high-performance solution for power supply and filtering applications, offering a balance of compact size and high current handling capabilities.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0852 $59.6860
130+ $0.8904 $115.7520
205+ $0.8626 $176.8330
280+ $0.8348 $233.7440
360+ $0.8070 $290.5200
480+ $0.7235 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,315 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess