The 90103-LPS5030-332MLC is an electronic component manufactured by Coilcraft. The supply and demand status of this component is balanced. It is a PC Pin type component with an operating temperature range of -40°C ~ 85°C. The package comes in bulk and is suitable for board mount applications. It has 17 position FPC connector contacts, vertical - 1 Sided 0.039" (1.00mm) surface mount. The quantity per package is 1000. The estimated production lead time is 22 weeks. The REACH status of this component is REACH Unaffected.
- Manufacturer: Coilcraft
- Supply and Demand: Balanced
- Package: Bulk
- Contact Type: 17 position FPC connector, vertical - 1 Sided 0.039" (1.00mm) surface mount
- Quantity per Package: 1000
- Estimated Lead Time: 22 weeks
- REACH Status: REACH Unaffected