EN
  • EN
  • DE

LPS5030-684MRC

Part No LPS5030-684MRC
Manufacturer Coilcraft
Catalog OEM Parts (J - L)
Description Power inductor, shielded, 20% tol, SMT, RoHS, lead-free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024694-LPS5030-684MRC
Categories OEM Parts(J-L)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPS5030-684MRC CAD Model

Description

The LPS5030-684MRC is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power supply and filtering applications. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive environments. The 684 designation indicates an inductance of 680μH.

Applications:

  • DC-DC Converters: Used as an energy storage element in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • EMI Filtering: Used in EMI filters to reduce electromagnetic interference.
  • Buck Regulators: Found in buck regulator circuits for voltage step-down applications.
  • Boost Regulators: Used in boost regulator circuits for voltage step-up applications.

Features:

  • Shielded Construction: Provides excellent EMI shielding, reducing electromagnetic interference.
  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low DC Resistance (DCR): Offers low DC resistance for improved efficiency.
  • 680μH Inductance: Provides an inductance value of 680 microhenries.
  • Surface Mount Package: Available in a surface mount package for easy PCB assembly.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • High Efficiency: Low DC resistance improves power supply efficiency.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Compact Size: Small surface mount package saves board space.
  • Easy to Use: Simple to use and integrate into existing circuits.

Technical Specifications: The LPS5030-684MRC has specific inductance, current, and resistance ratings. Key parameters include Inductance (L), DC Resistance (DCR), Saturation Current (Isat), and RMS Current (Irms). Consult the manufacturer's datasheet for detailed specifications, including tolerance, temperature characteristics, and package dimensions. The Saturation Current and RMS Current ratings are critical for selecting the appropriate inductor for a given application.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess