EN
  • EN
  • DE

XPC750PRX333LE

Part No XPC750PRX333LE
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009547-XPC750PRX333LE
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC750PRX333LE CAD Model

Description

The XPC750PRX333LE is a PowerPC microprocessor manufactured by Freescale Semiconductor (now NXP Semiconductors). It's designed for embedded applications requiring high performance and low power consumption. This processor is part of the PowerPC 750 family and features a superscalar architecture.

Applications:

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Medical imaging devices
  • Military and aerospace applications
  • Telecommunications infrastructure

Features:

  • 333 MHz clock speed
  • 32 KB instruction cache
  • 32 KB data cache
  • Integrated L2 cache controller (supports up to 1MB external L2 cache)
  • 64-bit data bus
  • Power management features for low power consumption
  • Superscalar architecture allowing for multiple instructions to be executed per clock cycle
  • Branch prediction

Benefits:

  • High performance for demanding embedded applications
  • Reduced power consumption through power management features
  • Enhanced system performance with integrated L2 cache controller
  • Improved code execution efficiency with branch prediction
  • Facilitates high-speed data transfer with 64-bit data bus
  • Enables complex computations due to its processing power
  • Provides design flexibility with external L2 cache options

The XPC750PRX333LE boasts a sophisticated architecture optimized for demanding environments. The 32KB instruction and data caches ensure rapid access to frequently used data, minimizing latency and maximizing throughput. The integrated L2 cache controller allows for the use of external L2 cache, further enhancing performance for applications requiring extensive memory access. The superscalar design enables the processor to execute multiple instructions concurrently, significantly improving overall performance compared to scalar processors. Power management capabilities are integrated to minimize power consumption, making it suitable for battery-powered or energy-sensitive applications. The 64-bit data bus facilitates high-speed data transfer, essential for applications involving large datasets or real-time processing.

In terms of technical specifications, the XPC750PRX333LE typically operates at a core voltage of 2.5V. It often comes in a BGA (Ball Grid Array) package for surface mounting on printed circuit boards. The processor is designed to interface with a variety of peripherals and memory devices. Its architecture is suitable for applications requiring real-time processing, such as industrial automation and control systems.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess