EN
  • EN
  • DE

MSD1514-104KEB

Part No MSD1514-104KEB
Manufacturer Coilcraft
Catalog OEM Parts (M - N)
Description Power inductor, coupled, 10/20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Cut Tape
RoHS Compliant
Win Source Part Number 1006822-MSD1514-104KEB
Categories OEM Parts(M-N)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSD1514-104KEB CAD Model

Description

The MSD1514-104KEB is a shielded power inductor manufactured by Coilcraft. It is designed for use in high-frequency power applications, such as DC-DC converters and power amplifiers. This inductor is characterized by its low DC resistance (DCR), high saturation current, and excellent shielded construction, minimizing electromagnetic interference (EMI).

Applications

  • DC-DC converters
  • Power amplifiers
  • Filtering circuits
  • RF circuits
  • Switching regulators

Features

  • Shielded construction for low EMI
  • Low DC resistance (DCR)
  • High saturation current
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits

  • Reduces electromagnetic interference, making it suitable for sensitive electronic circuits.
  • Minimizes power loss, improving overall efficiency.
  • Enables high current handling without saturation.
  • Provides stable performance over a wide temperature range.
  • Meets environmental standards for safe disposal.

Additional Details

The MSD1514-104KEB inductor has an inductance value of 100µH with a tolerance of ±10%. Its low DC resistance (DCR) minimizes power loss and improves efficiency in power conversion circuits. The high saturation current ensures that the inductor can handle large currents without significant inductance roll-off. The shielded construction effectively minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic equipment. This inductor is commonly used in DC-DC converters for laptops, smartphones, and other portable devices. The MSD1514-104KEB is available in a surface-mount package, making it easy to integrate into automated assembly processes. The inductance and current ratings are optimized for various power management applications. It is designed and manufactured to meet stringent quality standards, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess