EN
  • EN
  • DE

MSD7342-472MLC

Part No MSD7342-472MLC
Manufacturer Coilcraft
Description Coupled Inductors - MSD7342
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1227142-MSD7342-472MLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSD7342-472MLC CAD Model

Description

The MSD7342-472MLC is a shielded power inductor manufactured by Coilcraft. It is designed for use in a wide range of power applications, including DC-DC converters, power supplies, and filtering circuits. This inductor features a compact size, high current handling capability, and excellent EMI shielding.

Applications

  • DC-DC Converters
  • Power Supplies
  • Filtering Circuits
  • Buck Converters
  • Boost Converters

Features

  • Shielded Construction
  • High Current Handling
  • Low DC Resistance
  • Compact Size
  • Surface Mount Design
  • Operating Temperature: -40°C to +125°C

Benefits

  • EMI Reduction: Shielded construction minimizes electromagnetic interference (EMI), reducing noise and improving system performance.
  • High Efficiency: Low DC resistance minimizes power losses, improving efficiency in power conversion applications.
  • Space Saving: Compact size allows for high-density board layouts.
  • Reliable Performance: Designed for reliable operation in harsh environments.
  • Easy to Use: Surface mount design facilitates automated assembly.

The MSD7342-472MLC has an inductance of 4.7 µH and is designed to handle high currents without saturation. The shielded construction provides excellent EMI performance, making it suitable for sensitive applications where noise is a concern. The low DC resistance contributes to improved efficiency. The inductor is designed for surface mount assembly and is available in tape and reel packaging. Key specifications include inductance value, DC resistance, saturation current, RMS current, and operating temperature range. Detailed datasheets provide comprehensive information on device characteristics, application notes, and design considerations, including recommended PCB layout and soldering profiles.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3611 $61.2495
105+ $1.1168 $117.2640
165+ $1.0819 $178.5135
225+ $1.0470 $235.5750
290+ $1.0122 $293.5380
385+ $0.9074 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess