EN
  • EN
  • DE

MSS1038-223NLC

Part No MSS1038-223NLC
Manufacturer Coilcraft
Catalog OEM Parts (M - N)
Description OBSOLETE when inventory is depleted. 30% tolerance no longer offered. Change 'N' to 'M' for 20% tolerance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080699-MSS1038-223NLC
Categories OEM Parts(M-N)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSS1038-223NLC CAD Model

Description

The MSS1038-223NLC is a shielded power inductor manufactured by Coilcraft. It is designed for use in power supply applications, providing efficient energy storage and filtering. The inductor features a compact design and robust construction, making it suitable for various electronic devices.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Filtering Circuits
  • LED Lighting
  • Automotive Electronics

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Capable of handling high currents without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Free from hazardous substances.
  • High Saturation Current: Maintains inductance value under high current conditions.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses and improves energy efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Stable Performance: Maintains consistent inductance value under varying conditions.
  • Compact Designs: Allows for miniaturization of electronic devices.
  • Environmentally Friendly: Meets regulatory requirements.

Additional Details:

The MSS1038-223NLC inductor is designed for efficient energy storage and filtering in power supply applications. Its shielded construction minimizes electromagnetic interference (EMI), ensuring that nearby circuits are not affected by the inductor's operation. The low DC resistance (DCR) reduces power losses and improves overall efficiency, making it suitable for energy-sensitive applications. The compact size of the inductor allows for use in space-constrained environments, while its robust construction ensures reliable performance.

The high saturation current capability of the MSS1038-223NLC ensures that the inductance value remains stable even under high current conditions, which is important in applications where the current draw can vary significantly. The inductor is RoHS compliant, meaning it is free from hazardous substances and meets environmental regulations. This inductor's combination of features makes it a suitable choice for various electronic devices requiring efficient and reliable power management. The 22uH inductance value makes it well-suited for step-down converters, filters, and regulators. Its robust build ensures longevity and stable operation in various electronic systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess