EN
  • EN
  • DE

SER2915L-152KL

Part No SER2915L-152KL
Manufacturer Coilcraft
Description SMT Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1247723-SER2915L-152KL
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SER2915L-152KL CAD Model

Description

The SER2915L-152KL is a shielded power inductor manufactured by Coilcraft. It's designed for high-current, low-DC-resistance applications in power supplies and other electronic circuits.

Applications

  • DC-DC converters: Step-up, step-down, and inverting converters.
  • Power supplies: Voltage regulators, switching power supplies.
  • Filters: EMI/RFI filtering, power line filtering.
  • LED lighting: LED drivers and power supplies.
  • Portable devices: Power management in smartphones, tablets, and laptops.

Features

  • Shielded Construction: Reduces EMI (electromagnetic interference).
  • High Current Capability: Handles high DC current without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Small footprint for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Surface Mount Device: Designed for surface mount assembly.

Benefits

  • Reduced EMI: Shielding minimizes electromagnetic interference with other components.
  • High Efficiency: Low DCR reduces power losses and improves overall efficiency.
  • Space Saving: Compact size allows for use in small form factor designs.
  • Reliable Performance: Robust construction ensures stable operation.
  • Environmentally Friendly: RoHS compliance meets environmental regulations.

Additional Details

The SER2915L-152KL has an inductance value of 1.5 µH (152 = 15 x 10^2 nH = 1500 nH = 1.5uH) . It is designed for high saturation current. Its low DCR minimizes power losses. The shielded construction helps to minimize electromagnetic interference (EMI) with surrounding components. The inductor is designed for automated surface mount assembly. Refer to the Coilcraft datasheet for detailed electrical specifications, including inductance tolerance, saturation current rating, and operating temperature range. Proper PCB layout is essential for minimizing EMI and optimizing performance. Application notes and design guidelines are available from Coilcraft to assist in implementing the SER2915L-152KL in various power applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1415 $59.6885
45+ $2.5777 $115.9965
70+ $2.4971 $174.7970
96+ $2.4166 $231.9936
124+ $2.3360 $289.6640
166+ $2.0944 $347.6704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess