EN
  • EN
  • DE

TA7748-AE

Part No TA7748-AE
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839496-TA7748-AE
Ultra Librarian 3D Model Ultra Librarian TA7748-AE CAD Model

Description

The TA7748-AE is a surface mount power inductor manufactured by Coilcraft. This inductor is designed for use in a wide range of power supply applications, offering high efficiency and compact size.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Buck and Boost Converters
  • Filtering Applications

Features:

  • Surface Mount Design: Facilitates automated assembly and reduces board space.
  • High Current Handling: Capable of withstanding high current levels without saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits:

  • High Efficiency: Low DC resistance minimizes power losses, leading to efficient power conversion.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Compact Size: Surface mount design saves valuable board space.
  • Reliable Performance: Designed for stable and consistent operation.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process.

Additional Details:

The TA7748-AE inductor's specific electrical characteristics, such as inductance value, saturation current, and DC resistance, can be found in the official Coilcraft datasheet. These parameters are critical for proper component selection in power supply designs. The inductor is available in a specific package size, which is important for PCB layout considerations. The datasheet also provides information on the recommended soldering profile for optimal solder joint reliability.

When using the TA7748-AE in a circuit, it is essential to consider the operating frequency, current requirements, and temperature conditions. Selecting the appropriate inductor value is crucial for achieving the desired performance in the power supply application. It is also important to ensure that the inductor's saturation current is not exceeded, as this can lead to reduced efficiency and potential damage. Proper thermal management may be necessary, depending on the operating conditions and current levels. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,714 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess