The Coilcraft XPL7030-122MLB is a high-performance shielded power inductor designed for a variety of power supply applications. It features a compact size, low DC resistance (DCR), and high saturation current, making it ideal for use in DC-DC converters, voltage regulators, and power amplifiers. The inductor's shielded construction minimizes electromagnetic interference (EMI), ensuring stable and reliable performance.
Applications
- DC-DC converters
- Voltage regulators
- Power amplifiers
- Point-of-Load (POL) converters
- Power supplies
Features
- Low DC resistance (DCR)
- High saturation current
- Shielded construction for low EMI
- Compact size
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits
- Improved power efficiency
- Handles high current
- Reduced EMI
- Space saving design
- Reliable performance
Additional Details
The XPL7030-122MLB's shielded construction minimizes electromagnetic interference, enabling cleaner and more efficient power delivery. The low DC resistance reduces power losses and improves overall system efficiency. The inductor is designed to operate over a wide temperature range, ensuring reliable performance in various environments. The high saturation current rating allows it to handle peak current demands without significant inductance drop. This component complies with RoHS standards.