EN
  • EN
  • DE

XPL7030-122MLC

Part No XPL7030-122MLC
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 410470-XPL7030-122MLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XPL7030-122MLC CAD Model

Description

The Coilcraft XPL7030-122MLC is a high-performance shielded power inductor designed for demanding applications requiring high efficiency and current handling in a compact size. This inductor is part of the XPL7030 series, known for its exceptional performance characteristics and robust construction.

Applications:

  • DC-DC converters: Ideal for use in step-up (boost), step-down (buck), and inverting power supply topologies.
  • Point-of-Load (POL) regulators: Suitable for providing power to specific components or sections of a circuit board, such as microprocessors, FPGAs, and ASICs.
  • High-current power supplies: Designed for applications where a stable and efficient power supply is critical, such as in servers and telecommunications equipment.
  • Battery-powered devices: Can be used in portable devices, offering a balance between size and power efficiency.
  • Automotive electronics: Suitable for use in various automotive systems where reliability and performance are crucial.

Features:

  • Shielded construction: Minimizes electromagnetic interference (EMI) and ensures stable operation in sensitive environments.
  • High current handling: Capable of withstanding significant DC current without saturation, ensuring consistent performance.
  • Low DC resistance (DCR): Reduces power losses and improves overall efficiency.
  • Compact size: The 7.0 x 7.0 mm footprint and low profile make it suitable for space-constrained applications.
  • Operating temperature range: Wide operating temperature range to reliably operate in various environments.

Benefits:

  • Improved efficiency: Low DCR reduces power losses, leading to higher overall system efficiency and reduced heat generation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring reliable operation of nearby components.
  • Space saving: Compact size allows for high-density designs and smaller end products.
  • High reliability: Robust construction and high current handling ensure long-term reliability and consistent performance.
  • Stable performance: Designed to maintain stable inductance and current handling over a wide range of operating conditions.

Technical Specifications:

Inductance: 1.2 µH

Tolerance: 20%

Saturation Current: Specific saturation current rating varies and can be found on the Coilcraft datasheet.

DCR: Specific DCR value can be found on the Coilcraft datasheet.

Shielded: Yes

Size: 7.0 mm x 7.0 mm

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess