The CDBA2100 is a surface mount Schottky Barrier Rectifier manufactured by Comchip Technology. It is designed for high-frequency rectification and fast switching applications. Schottky diodes are known for their low forward voltage drop and fast reverse recovery time, making them suitable for applications where efficiency and speed are critical.
Applications
- Switching power supplies
- Freewheeling diodes in inductive loads
- Reverse polarity protection
- High-frequency inverters
- DC-DC converters
Features
- Repetitive Peak Reverse Voltage: 100V
- Average Forward Current: 2A
- Package Type: DO-214AC (SMA)
- Low forward voltage drop
- Fast reverse recovery time
- High surge current capability
Benefits
- Improved efficiency in power conversion due to low forward voltage drop.
- Reduced switching losses in high-frequency applications.
- Protection against reverse polarity in electronic circuits.
- Compact size for space-constrained designs.
- High reliability and long operational life.
Additional Details
The CDBA2100 Schottky diode features a typical forward voltage drop of 0.7V at 2A. The maximum reverse leakage current is typically less than 100 μA. It is designed to operate within a temperature range of -55°C to +150°C. The DO-214AC (SMA) package allows for easy surface mount assembly. For optimal performance, it is recommended to consult the manufacturer's datasheet for detailed electrical characteristics, thermal specifications, and soldering guidelines.
This Schottky rectifier is a versatile component in various electronic systems where high efficiency and fast switching speeds are required. Its robust design and reliable performance make it a popular choice for both commercial and industrial applications.