EN
  • EN
  • DE

CPEV12V-G

Part No CPEV12V-G
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description Unidirectional ESD / Transient Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1162920-CPEV12V-G
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPEV12V-G CAD Model

Description

The CPEV12V-G is a Transient Voltage Suppressor (TVS) diode manufactured by Comchip Technology. This component is designed to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD), inductive switching, and lightning strikes. The CPEV12V-G offers fast response time, low clamping voltage, and high surge current capability, making it suitable for a wide range of applications.

Applications

  • Automotive Electronics: Protects automotive control units (ECUs) and sensors from voltage transients in harsh environments.
  • Industrial Control Systems: Safeguards programmable logic controllers (PLCs), motor drives, and other industrial equipment.
  • Telecom Equipment: Protects telecommunications infrastructure from lightning strikes and power surges.
  • Power Supplies: Provides overvoltage protection for DC power supplies and adapters.
  • Data Communication Lines: Protects RS-485, CAN bus, and other communication interfaces from ESD and surge events.

Features

  • Low Clamping Voltage: Minimizes voltage stress on protected components during transient events.
  • Fast Response Time: Quickly clamps transient voltages to prevent damage.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • AEC-Q101 Qualified: Meets automotive industry standards for reliability and performance.
  • Lead-Free and RoHS Compliant: Environmentally friendly design.

Benefits

  • Enhanced System Reliability: Protects against ESD and voltage surges, increasing the overall reliability of the electronic system.
  • Reduced Downtime and Repair Costs: Prevents damage to sensitive components, minimizing downtime and repair costs.
  • Improved Product Safety: Ensures safe operation by protecting against voltage hazards.
  • Compliance with Automotive Standards: Meets AEC-Q101 requirements for automotive applications.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic components from transient events.

Technical Specifications (Typical)

  • Reverse Stand-Off Voltage (VRWM): 12V
  • Breakdown Voltage (VBR): Typically 13.3V to 15V
  • Clamping Voltage (VC): Typically 21V at Ipp = 5A
  • Peak Pulse Current (Ipp): 24A (8/20µs pulse)
  • Operating Temperature Range: -55°C to +150°C

The CPEV12V-G TVS diode provides robust protection against ESD and voltage surges in a variety of electronic applications, especially in automotive and industrial environments. Its low clamping voltage, fast response time, and high surge current capability ensure reliable performance and enhance the overall reliability of the protected system. The AEC-Q101 qualification makes it suitable for demanding automotive applications.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess