EN
  • EN
  • DE

TPS73601DBVT

Part No TPS73601DBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.4A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 5.5V
Dropout Voltage-Max 0.2V @ 400mA
Output Current 400mA
Operating Supply Current 550μA to 1mA
PSRR 58dB to 37dB (100Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 5.5 V
Voltage - Dropout (Typical) 0.075V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 081742-TPS73601DBVT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73601DBVT CAD Model

Description

Product Overview: TPS73601DBVT

The TPS73601DBVT is a high-quality, low-dropout (LDO) linear voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply to sensitive electronic circuits. This component is particularly well-suited for applications requiring a low voltage source with a minimal voltage drop and low quiescent current.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.2V, which is ideal for powering advanced microcontrollers, DSPs, and other digital ICs that require precise voltage levels for optimal performance.
  • High Accuracy: With a 1% overall accuracy at room temperature and 2% in all conditions, the TPS73601DBVT ensures a consistent output even under varying load and temperature conditions.
  • Load and Line Regulation: This regulator maintains a stable output with excellent load and line regulation characteristics, making it suitable for applications where input voltage or load conditions may fluctuate.
  • Low Dropout: The LDO design enables the regulator to operate with a minimal difference between the input and output voltage, which enhances efficiency and allows operation with a lower input voltage.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the circuitry from damage due to overheating.
  • Low Quiescent Current: The TPS73601DBVT is optimized for battery-powered and energy-efficient applications, offering a low quiescent current even at full load.
  • Package: It comes in a compact SOT-23-5 package, making it suitable for space-constrained applications.

Applications

The TPS73601DBVT is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and wireless equipment
  • Medical devices
  • Power management for DSPs and microcontrollers
  • Consumer electronics

Conclusion

With its high accuracy, low dropout, and thermal protection features, the TPS73601DBVT from Texas Instruments is an excellent choice for designers seeking a reliable and efficient power management solution. Its small footprint and low power consumption make it an ideal choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,005+ $0.0499 $50.1495
2,140+ $0.0468 $100.1520
3,320+ $0.0452 $150.0640
4,765+ $0.0420 $200.1300
6,175+ $0.0405 $250.0875
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,130 pieces
MOQ: 1005 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess