EN
  • EN
  • DE

RI-80SMD0515-J

Part No RI-80SMD0515-J
Manufacturer Comus International
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 250MA 140V / Glass Body Reed Switch SPST-NO 5 ~ 15AT Operate Range 5W 250mA (AC), 350mA (DC) 140 V Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Magnetic, Reed Switches
Mfr Comus International
Series RI-80
Package Tape & Reel
Product Status Obsolete
Type Glass Body Reed
Circuit SPST-NO
Operate Range 5 ~ 15AT
Release Range 2 ~ 13AT
Current - Switching 250mA (AC) , 350mA (DC)
Voltage - Switching AC 140 V
Voltage - Switching DC 175 V
Power - Rated 5W
Operate Time 0.35 ms
Release Time 0.02 ms
Mounting Type Surface Mount
Termination Style J Lead
Length - Overall 0.279" (7.09mm)
Size - Body 0.071" Dia x 0.197" L (1.80mm x 5.00mm)
Height Above Board 0.076" (1.92mm)
Temperature Range - Operating -55°C ~ 125°C
Capacitance 0.45 pF
Current - Carry 500mA (AC/DC)
Standard Package 7,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1349906-RI-80SMD0515-J
Ultra Librarian 3D Model Ultra Librarian RI-80SMD0515-J CAD Model

Description

The RI-80SMD0515-J is a glass body reed switch designed for magnetic sensing applications.

  • Switch Type: Reed Switch
  • Body Material: Glass
  • Circuit: SPST-NO
  • Capacitance: 0.45 pF
  • Operate Range: 5 ~ 15AT
  • Release Range: 2 ~ 13AT
  • Switching Current (AC): 250mA
  • Switching Current (DC): 350mA
  • Power Rating: 5W
  • Packaging: Tape & Reel (TR)
  • Termination Style: J Lead
  • Height Above Board: 0.076" (1.92mm)
  • Overall Length: 0.279" (7.09mm)

You May Also Be Interested in

Standex-Meder Electronics
SWITCH REED SPST-NC 300MA 30V
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK HALL EFFECT
Lowest to $579.6944
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 170V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Lowest to $3.2408
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 400MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NC 300MA 30V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPDT 500MA 175V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess