EN
  • EN
  • DE

RI80SMDM-0510-G1

Part No RI80SMDM-0510-G1
Manufacturer Comus International
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 250MA 140V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202338-RI80SMDM-0510-G1
Manufacturer Comus International
Category Switches- Magnetic, Reed Switches
Series RI-80
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Molded Body Reed
Circuit SPST-NO
Operate Range 5 ~ 10AT
Height Above Board 0.095" (2.41mm)
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian RI80SMDM-0510-G1 CAD Model

Description

The RI-80 series from Comus International is a molded body reed switch.

  • Switch Type: SPST-NO (Single Pole, Single Throw - Normally Open)
  • Operate Range: 5 ~ 10AT
  • Operating Temperature: -40°C to 125°C
  • Packaging: tape & reel or cut tape
  • Product Status: Active

You May Also Be Interested in

Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Lowest to $3.2408
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NC 300MA 30V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess