EN
  • EN
  • DE
  • IT

301A10059X

Part No 301A10059X
Manufacturer Conec
Catalog D - Sub Connectors
Description CONN D-SUB PLUG 25POS SLDR CUP  /  25 Position D-Sub Plug, Male Pins Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Conec
Package Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 25
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3A
Features Grounding Indents
Voltage Rating 250V
Color Black
Contact Form Stamped
Dielectric Material Thermoplastic
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 301A100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Other Names 626-1933,301A10059X-ND
Standard Package 50
Win Source Part Number 1229905-301A10059X
Ultra Librarian 3D Model Ultra Librarian 301A10059X CAD Model

Description

The 1229905-301A10059X is a high-quality connector that is designed to be used in various electronic devices.

  • Manufacturer: Conec
  • Category: Connectors, Interconnects>D-Sub Connectors
  • Positions: 25
  • Color: Black
  • Grounding: Grounding Indents
  • Connector Type: Plug, Male Pins
  • Contact Type: Signal
  • Rows: 2
  • Termination: Solder Cup
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Contact Form: Stamped
  • Wire Gauge: No Wire Gauge
  • Contact Material: Copper Alloy
  • Connector Style: D-Sub
  • Voltage Rating: 250V
  • Ingress Protection: IP20
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 50
  • Flange Feature: Housing/Shell (Unthreaded)
  • Shell Material: Steel
  • Shell Finish: Tin Plated
  • Dielectric Material: Thermoplastic
  • Shell Size: 3 (DB, B)
  • Mounting Type: Free Hanging (In-Line)
  • Temperature Range: -55°C ~ 105°C
  • Backset Spacing: No Backset Spacing
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • Current Rating (Amps): 3A
  • REACH Status: REACH Unaffected
  • HTSUS: 8536.69.4030
  • Other Names: 626-1933 and 301A10059X-ND

You May Also Be Interested in

TE Connectivity
CONN D-TYPE CAP 68POS R/A SLDR
Lowest to $35.8460
TE Connectivity
CONN DSUB HD RCPT 26POS R/A SLDR
Need more? Email Us
Conec
CONN D-SUB PLUG 15POS VERT SLDR
Need more? Email Us
Hirose Electric Co Ltd
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
Amphenol Commercial Products
CONN DSUB RCPT 9POS STR SLDR CUP
Need more? Email Us
Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN D-TYPE RCPT 68POS R/A SLDR
Lowest to $17.6753
ITT Cannon, LLC
CONN MICRO-D PLUG 9POS R/A SLDR
Lowest to $9.4135
TE Connectivity
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess