EN
  • EN
  • DE
  • IT

USB2-H-6004

Part No USB2-H-6004
Catalog Adapters
Description RS-422 USB TO SERIAL
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type USB to Serial
Convert From (Adapter End) USB Mini
Convert To (Adapter End) D-Sub 09 Pos (DB9) Male (4)
Interface RS-422
Features LED Indicator
Utilized IC / Part FT4232H
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1498855-USB2-H-6004
Ultra Librarian 3D Model Ultra Librarian USB2-H-6004 CAD Model

Description

N

You May Also Be Interested in

Supermicro
LSI 9211-8I 8PORT 6GBPS
Need more? Email Us
Supermicro
Supermicro AOC-SAS2LP-H8IR
Need more? Email Us
Lenovo
Lenovo 42D0501
Need more? Email Us
NetApp
2port 4Gbps FCP HBA
Need more? Email Us
Supermicro
ARC-1213-4I 6GB 4PORT
Need more? Email Us
NetApp
Netapp 4-Port 16GB Fibre Channel PCIe HBA Adapter
Need more? Email Us
Lenovo
Emulex 10Gb Virtual Fabric Adapter
Need more? Email Us
NetApp
NetApp 4 PORT 4 GBPS FC HBA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess