The HV51-100 34.368MHz is a crystal oscillator manufactured by Connor-Winfield Corporation. This oscillator provides a stable and accurate clock signal at a frequency of 34.368 MHz. It is designed for use in various electronic systems requiring a precise timing source.
Applications
- Communication Equipment
- Networking Devices
- Microprocessor Clocks
- Timing Reference
- PLL Circuits
Features
- Output Frequency: 34.368MHz
- High Frequency Stability
- HCMOS Output
- Low Jitter
- Wide Operating Temperature Range
- Surface Mount Package
Benefits
- Provides a Stable and Accurate Clock Signal
- Ensures reliable system timing
- Easy integration into electronic circuits
- Reduces Timing Errors
- Wide Application Usage
Additional Details
The HV51-100 is a high-performance crystal oscillator designed for applications where precision timing is critical. The HCMOS output ensures compatibility with a wide range of logic devices. Its low jitter characteristics contribute to the overall stability and accuracy of the clock signal. The surface mount package simplifies assembly and reduces board space requirements. Connor-Winfield is a trusted manufacturer with a reputation for producing reliable timing components.
The oscillator's frequency stability is typically specified in parts per million (PPM) over a certain temperature range. Detailed specifications, including supply voltage requirements, output load characteristics, and operating temperature range, can be found in the manufacturer's datasheet. Proper decoupling and termination techniques should be employed to minimize noise and ensure optimal performance.