EN
  • EN
  • DE

DCC-USBBB-150

Part No DCC-USBBB-150
Manufacturer Conxall/Switchcraft
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description SBC 2.4GHZ 4 CORE 2GB/0GB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type USB-B (USB TYPE-B)
Number of Contacts 4
Gender Plug
Specifications USB 2.0
Mounting Type Free Hanging (In-Line)
Features Circular Bayonet Coupling
Ingress Protection IP67/IP68 - Dust Tight, Waterproof
Temperature Range - Operating 0°C ~ 50°C
Number of Ports 1
Current Rating (Amps) 1.5A
Mating Cycles 350
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571524-DCC-USBBB-150
Ultra Librarian 3D Model Ultra Librarian DCC-USBBB-150 CAD Model

Description

N

You May Also Be Interested in

Bulgin
CONN RCP USB2.0 TYPEB 4P PNL MNT
Need more? Email Us
Kycon, Inc.
SMT USB B-TYPE RECEPTACLE BLACK
Lowest to $2.9105
Amphenol
CONN PLUG USB2.0 TYPEB 4POS SLD
Need more? Email Us
GCT
USB 2.0 TYPE-C RECPT VERT SMT 1.
Lowest to $1.5659
Molex, LLC
MID-MOUNT DUAL ROWS SMT 24POS -T
Lowest to $1.6357
JAE Electronics
CONN RCP USB2.0 TYP C 24P SMD RA
Lowest to $1.1642
Hirose Electric Co Ltd
CONN RCPT USB2.0 MICRO B SMD
Lowest to $1.7594
Molex, LLC
CONN RCPT USB2.0 TYP C 24POS SMD
Lowest to $0.8732
Wurth Electronics Inc
CONN RCPT USB2.0 MINI B 5P R/A
Lowest to $9.0224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess